Bourns, Inc. Fixed Inductors 9230-38

Description
5.6µH Unshielded Molded Inductor 260mA 1.8Ohm Max Axial
Request a Quote Datasheet
Description
5.6µH Unshielded Molded Inductor 260mA 1.8Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 9230-38-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
9230-38-ND
Fixed Inductors 9230-38-ND
5.6µH Unshielded Molded Inductor 260mA 1.8Ohm Max Axial

5.6µH Unshielded Molded Inductor 260mA 1.8Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 9230-38-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J184JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176780-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-4N7 016008C-4N7XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details