Bourns, Inc. 4.7UH 320MA 1.2 OHM Inductor and Choke 9230-36-RC

Description
FIXED IND 4.7UH 320MA 1.2 OHM TH Product overview: 9230-36-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 320MA, 1.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 320MA, 1.2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-36-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 320MA 1.2 OHM TH Product overview: 9230-36-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 320MA, 1.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 320MA, 1.2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-36-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7UH 320MA 1.2 OHM Inductor and Choke - 71-9230-36-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 320MA 1.2 OHM Inductor and Choke
71-9230-36-RC
4.7UH 320MA 1.2 OHM Inductor and Choke 71-9230-36-RC
FIXED IND 4.7UH 320MA 1.2 OHM TH Product overview: 9230-36-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 320MA, 1.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 320MA, 1.2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-36-RC can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 320MA 1.2 OHM TH Product overview: 9230-36-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 320MA, 1.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 320MA, 1.2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-36-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8653-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8653-ND
Fixed Inductors M8653-ND
4.7µH Unshielded Molded Inductor 320mA 1.2Ohm Max Axial

4.7µH Unshielded Molded Inductor 320mA 1.2Ohm Max Axial

Buy Now Datasheet
FIXED IND 4.7UH 320MA 1.2 OHM TH - 103-9230-36-RC - Utmel Electronic Limited
Hong Kong, China
FIXED IND 4.7UH 320MA 1.2 OHM TH
103-9230-36-RC
FIXED IND 4.7UH 320MA 1.2 OHM TH 103-9230-36-RC
FIXED IND 4.7UH 320MA 1.2 OHM TH

FIXED IND 4.7UH 320MA 1.2 OHM TH

Supplier's Site
Axial Inductor, 4.7Uh, 320Ma, 10%, 75Mhz; Product Range Bourns Jw Miller - 86K8082 - Newark, An Avnet Company
Chicago, IL, United States
Axial Inductor, 4.7Uh, 320Ma, 10%, 75Mhz; Product Range Bourns Jw Miller
86K8082
Axial Inductor, 4.7Uh, 320Ma, 10%, 75Mhz; Product Range Bourns Jw Miller 86K8082
AXIAL INDUCTOR, 4.7UH, 320MA, 10%, 75MHZ; Product Range:9230 Series; Inductance:4.7µH; DC Current Rating:320mA; DC Resistance Max:1.2ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:75MHz; Case Dimensions:2.41mm x 6.35mm RoHS Compliant: Yes

AXIAL INDUCTOR, 4.7UH, 320MA, 10%, 75MHZ; Product Range:9230 Series; Inductance:4.7µH; DC Current Rating:320mA; DC Resistance Max:1.2ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:75MHz; Case Dimensions:2.41mm x 6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-9230-36-RC M8653-ND 103-9230-36-RC 86K8082
Product Name 4.7UH 320MA 1.2 OHM Inductor and Choke Fixed Inductors FIXED IND 4.7UH 320MA 1.2 OHM TH Axial Inductor, 4.7Uh, 320Ma, 10%, 75Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Through Hole Through Hole Through Hole; Through Hole
Technology Molded
Core Material Ferrite Ferrite
Inductance Range 4.7 microH 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3000uH 40A 0.006Ohm Inductor and Choke - 839-DKIP-0233-4003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8107 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2000 to ? microH
View Details
3 suppliers
Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers