Bourns, Inc. Fixed Inductors 9230-34-RC

Description
3.9µH Unshielded Molded Inductor 350mA 1Ohm Max Axial
Request a Quote Datasheet
Description
3.9µH Unshielded Molded Inductor 350mA 1Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 9230-34-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
9230-34-RC-ND
Fixed Inductors 9230-34-RC-ND
3.9µH Unshielded Molded Inductor 350mA 1Ohm Max Axial

3.9µH Unshielded Molded Inductor 350mA 1Ohm Max Axial

Buy Now Datasheet
3.9UH 350MA 1 OHM Inductor and Choke - 71-9230-34-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.9UH 350MA 1 OHM Inductor and Choke
71-9230-34-RC
3.9UH 350MA 1 OHM Inductor and Choke 71-9230-34-RC
FIXED IND 3.9UH 350MA 1 OHM TH Product overview: 9230-34-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9UH, 350MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.9UH, 350MA, 1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-34-RC can be used for catalog matching and distributor lookup.

FIXED IND 3.9UH 350MA 1 OHM TH Product overview: 9230-34-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9UH, 350MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.9UH, 350MA, 1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-34-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 9230-34-RC-ND 71-9230-34-RC
Product Name Fixed Inductors 3.9UH 350MA 1 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-D347-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - CMT-8119-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers