Bourns, Inc. Fixed Inductors 9230-28-RC

Description
2.2µH Unshielded Molded Inductor 550mA 400mOhm Max Axial
Request a Quote Datasheet
Description
2.2µH Unshielded Molded Inductor 550mA 400mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8647-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8647-ND
Fixed Inductors M8647-ND
2.2µH Unshielded Molded Inductor 550mA 400mOhm Max Axial

2.2µH Unshielded Molded Inductor 550mA 400mOhm Max Axial

Buy Now Datasheet
2.2UH 550MA 400MOHM Inductor and Choke - 71-9230-28-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 550MA 400MOHM Inductor and Choke
71-9230-28-RC
2.2UH 550MA 400MOHM Inductor and Choke 71-9230-28-RC
FIXED IND 2.2UH 550MA 400MOHM TH Product overview: 9230-28-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 550MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 550MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-28-RC can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 550MA 400MOHM TH Product overview: 9230-28-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 550MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 550MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-28-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Axial Inductor, 2.2Uh, 550Ma, 10% 115Mhz; Product Range Bourns Jw Miller - 86K8078 - Newark, An Avnet Company
Chicago, IL, United States
Axial Inductor, 2.2Uh, 550Ma, 10% 115Mhz; Product Range Bourns Jw Miller
86K8078
Axial Inductor, 2.2Uh, 550Ma, 10% 115Mhz; Product Range Bourns Jw Miller 86K8078
AXIAL INDUCTOR, 2.2UH, 550MA, 10% 115MHZ; Product Range:9230 Series; Inductance:2.2µH; DC Current Rating:550mA; DC Resistance Max:0.4ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:115MHz; Case Dimensions:2.41mm x 6.35mm RoHS Compliant: Yes

AXIAL INDUCTOR, 2.2UH, 550MA, 10% 115MHZ; Product Range:9230 Series; Inductance:2.2µH; DC Current Rating:550mA; DC Resistance Max:0.4ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:115MHz; Case Dimensions:2.41mm x 6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8647-ND 71-9230-28-RC 86K8078
Product Name Fixed Inductors 2.2UH 550MA 400MOHM Inductor and Choke Axial Inductor, 2.2Uh, 550Ma, 10% 115Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8108 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
4 suppliers
Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers