Bourns, Inc. 590MA 350MOHM Inductor and Choke 9230-12-RC

Description
FIXED IND 470NH 590MA 350MOHM TH Product overview: 9230-12-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 590MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 590MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-12-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470NH 590MA 350MOHM TH Product overview: 9230-12-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 590MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 590MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-12-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
590MA 350MOHM Inductor and Choke - 71-9230-12-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
590MA 350MOHM Inductor and Choke
71-9230-12-RC
590MA 350MOHM Inductor and Choke 71-9230-12-RC
FIXED IND 470NH 590MA 350MOHM TH Product overview: 9230-12-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 590MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 590MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-12-RC can be used for catalog matching and distributor lookup.

FIXED IND 470NH 590MA 350MOHM TH Product overview: 9230-12-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 590MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 590MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-12-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8660-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8660-ND
Fixed Inductors M8660-ND
470nH Unshielded Molded Inductor 590mA 350mOhm Max Axial

470nH Unshielded Molded Inductor 590mA 350mOhm Max Axial

Buy Now Datasheet
Axial Inductor, 470Nh, 590Ma, 10% 340Mhz; Product Range Bourns Jw Miller - 86K8070 - Newark, An Avnet Company
Chicago, IL, United States
Axial Inductor, 470Nh, 590Ma, 10% 340Mhz; Product Range Bourns Jw Miller
86K8070
Axial Inductor, 470Nh, 590Ma, 10% 340Mhz; Product Range Bourns Jw Miller 86K8070
AXIAL INDUCTOR, 470NH, 590MA, 10% 340MHZ; Product Range:9230 Series; Inductance:470nH; DC Current Rating:590mA; DC Resistance Max:0.35ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:340MHz; Case Dimensions:2.41mm x 6.35mm RoHS Compliant: Yes

AXIAL INDUCTOR, 470NH, 590MA, 10% 340MHZ; Product Range:9230 Series; Inductance:470nH; DC Current Rating:590mA; DC Resistance Max:0.35ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:340MHz; Case Dimensions:2.41mm x 6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-9230-12-RC M8660-ND 86K8070
Product Name 590MA 350MOHM Inductor and Choke Fixed Inductors Axial Inductor, 470Nh, 590Ma, 10% 340Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Molded
Core Material Phenolic Phenolic
Inductance Range 0.4700 microH 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1280 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2185JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details