Bourns, Inc. 640MA 300MOHM Inductor and Choke 9230-10-RC

Description
FIXED IND 390NH 640MA 300MOHM TH Product overview: 9230-10-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 640MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-10-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 390NH 640MA 300MOHM TH Product overview: 9230-10-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 640MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-10-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
640MA 300MOHM Inductor and Choke - 71-9230-10-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
640MA 300MOHM Inductor and Choke
71-9230-10-RC
640MA 300MOHM Inductor and Choke 71-9230-10-RC
FIXED IND 390NH 640MA 300MOHM TH Product overview: 9230-10-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 640MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-10-RC can be used for catalog matching and distributor lookup.

FIXED IND 390NH 640MA 300MOHM TH Product overview: 9230-10-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 640MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-10-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-9230-10-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-9230-10-RC-ND
Fixed Inductors 118-9230-10-RC-ND
390nH Unshielded Molded Inductor 640mA 300mOhm Max Axial

390nH Unshielded Molded Inductor 640mA 300mOhm Max Axial

Buy Now Datasheet
Axial Inductor, 390Nh, 640Ma, 10% 380Mhz; Product Range Bourns Jw Miller - 86K8069 - Newark, An Avnet Company
Chicago, IL, United States
Axial Inductor, 390Nh, 640Ma, 10% 380Mhz; Product Range Bourns Jw Miller
86K8069
Axial Inductor, 390Nh, 640Ma, 10% 380Mhz; Product Range Bourns Jw Miller 86K8069
AXIAL INDUCTOR, 390NH, 640MA, 10% 380MHZ; Product Range:9230 Series; Inductance:390nH; DC Current Rating:640mA; DC Resistance Max:0.3ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:380MHz; Case Dimensions:2.41mm x 6.35mm RoHS Compliant: Yes

AXIAL INDUCTOR, 390NH, 640MA, 10% 380MHZ; Product Range:9230 Series; Inductance:390nH; DC Current Rating:640mA; DC Resistance Max:0.3ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:380MHz; Case Dimensions:2.41mm x 6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-9230-10-RC 118-9230-10-RC-ND 86K8069
Product Name 640MA 300MOHM Inductor and Choke Fixed Inductors Axial Inductor, 390Nh, 640Ma, 10% 380Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Molded
Core Material Phenolic Phenolic
Inductance Range 0.3900 microH 0.3900 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2424-017 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3200 to 100 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J335JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details