Bourns, Inc. Fixed Inductors 9230-08-TR-RC

Description
330nH Unshielded Molded Inductor 780mA 200mOhm Max Axial
Request a Quote Datasheet
Description
330nH Unshielded Molded Inductor 780mA 200mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-9230-08-TR-RCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-9230-08-TR-RCTR-ND
Fixed Inductors 118-9230-08-TR-RCTR-ND
330nH Unshielded Molded Inductor 780mA 200mOhm Max Axial

330nH Unshielded Molded Inductor 780mA 200mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-9230-08-TR-RCTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DS1-48-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-303R9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.9 microH
DCR 0.0072 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers