Bourns, Inc. Fixed Inductors 9230-04-RC

Description
220nH Unshielded Molded Inductor 935mA 140mOhm Max Axial
Request a Quote Datasheet
Description
220nH Unshielded Molded Inductor 935mA 140mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8658-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8658-ND
Fixed Inductors M8658-ND
220nH Unshielded Molded Inductor 935mA 140mOhm Max Axial

220nH Unshielded Molded Inductor 935mA 140mOhm Max Axial

Buy Now Datasheet
935MA 140MOHM Inductor and Choke - 71-9230-04-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
935MA 140MOHM Inductor and Choke
71-9230-04-RC
935MA 140MOHM Inductor and Choke 71-9230-04-RC
FIXED IND 220NH 935MA 140MOHM TH Product overview: 9230-04-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 935MA, 140MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 935MA, 140MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-04-RC can be used for catalog matching and distributor lookup.

FIXED IND 220NH 935MA 140MOHM TH Product overview: 9230-04-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 935MA, 140MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 935MA, 140MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-04-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Axial Inductor, 220Nh, 935Ma, 10% 510Mhz; Product Range Bourns Jw Miller - 86K8067 - Newark, An Avnet Company
Chicago, IL, United States
Axial Inductor, 220Nh, 935Ma, 10% 510Mhz; Product Range Bourns Jw Miller
86K8067
Axial Inductor, 220Nh, 935Ma, 10% 510Mhz; Product Range Bourns Jw Miller 86K8067
AXIAL INDUCTOR, 220NH, 935MA, 10% 510MHZ; Product Range:9230 Series; Inductance:220nH; DC Current Rating:935mA; DC Resistance Max:0.14ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:510MHz; Case Dimensions:2.41mm x 6.35mm RoHS Compliant: Yes

AXIAL INDUCTOR, 220NH, 935MA, 10% 510MHZ; Product Range:9230 Series; Inductance:220nH; DC Current Rating:935mA; DC Resistance Max:0.14ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:510MHz; Case Dimensions:2.41mm x 6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8658-ND 71-9230-04-RC 86K8067
Product Name Fixed Inductors 935MA 140MOHM Inductor and Choke Axial Inductor, 220Nh, 935Ma, 10% 510Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Phenolic Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Rod Core Inductor - RC-10 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.0980 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL0402-J222SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details