Bourns, Inc. 1.1A 100 MOHM Inductor and Choke 9230-00-RC

Description
FIXED IND 150NH 1.1A 100 MOHM TH Product overview: 9230-00-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.1A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-00-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 150NH 1.1A 100 MOHM TH Product overview: 9230-00-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.1A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-00-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.1A 100 MOHM Inductor and Choke - 71-9230-00-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.1A 100 MOHM Inductor and Choke
71-9230-00-RC
1.1A 100 MOHM Inductor and Choke 71-9230-00-RC
FIXED IND 150NH 1.1A 100 MOHM TH Product overview: 9230-00-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.1A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-00-RC can be used for catalog matching and distributor lookup.

FIXED IND 150NH 1.1A 100 MOHM TH Product overview: 9230-00-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.1A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9230-00-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8657-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8657-ND
Fixed Inductors M8657-ND
150nH Unshielded Molded Inductor 1.1A 100mOhm Max Axial

150nH Unshielded Molded Inductor 1.1A 100mOhm Max Axial

Buy Now Datasheet
Axial Inductor, 150Nh, 1.1A, 10%, 600Mhz; Product Range Bourns Jw Miller - 63K4139 - Newark, An Avnet Company
Chicago, IL, United States
Axial Inductor, 150Nh, 1.1A, 10%, 600Mhz; Product Range Bourns Jw Miller
63K4139
Axial Inductor, 150Nh, 1.1A, 10%, 600Mhz; Product Range Bourns Jw Miller 63K4139
AXIAL INDUCTOR, 150NH, 1.1A, 10%, 600MHZ; Product Range:9230 Series; Inductance:150nH; DC Current Rating:1.1A; DC Resistance Max:0.1ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:600MHz; Case Dimensions:2.41mm x 6.35mm RoHS Compliant: Yes

AXIAL INDUCTOR, 150NH, 1.1A, 10%, 600MHZ; Product Range:9230 Series; Inductance:150nH; DC Current Rating:1.1A; DC Resistance Max:0.1ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:600MHz; Case Dimensions:2.41mm x 6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-9230-00-RC M8657-ND 63K4139
Product Name 1.1A 100 MOHM Inductor and Choke Fixed Inductors Axial Inductor, 150Nh, 1.1A, 10%, 600Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Molded
Core Material Phenolic Phenolic
Inductance Range 0.1500 microH 0.1500 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 2322851 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.2200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers