POT 10K OHM 2W CERMET LINEAR Product overview: 91U1A-T22-A15L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-91U1A-T22-A15L can be used for catalog matching and distributor lookup.
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins
POT 10K OHM 2W CERMET LINEAR
RES,Non-Specified,10
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 84-91U1A-T22-A15L | 91U1A-T22-A15L-ND | 91U1A-T22-A15L | 89K0119 |
| Product Name | 2W Rheostat | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Res,non-Specified,10Kohms,10+/-% Tol,-150,150Ppm-Tc,4463-Case Rohs Compliant Bourns |
| Technology / Construction | Cermet | Cermet | ||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | |
| Power Rating | 2 watts | 2 watts | ||
| Operating AC Voltage | 350 volts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) |