10k Ohm 2 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.5W, 1/2W PC Pins
POT 10K OHM 1/2W PLASTIC LINEAR
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 91R2A-R22-B15/B15L-ND | 91R2A-R22-B15/B15L |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Conductive Plastic | |
| Mounting / Packaging | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer | |
| Configuration | Single Turn |