Bourns, Inc. 2W Rheostat 91R1A-R22-D20L

Description
POT 100K OHM 1/2W PLASTIC LOG Product overview: 91R1A-R22-D20L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-91R1A-R22-D20L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 100K OHM 1/2W PLASTIC LOG Product overview: 91R1A-R22-D20L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-91R1A-R22-D20L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Rheostat - 84-91R1A-R22-D20L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 100K OHM 1/2W PLASTIC LOG Product overview: 91R1A-R22-D20L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-91R1A-R22-D20L can be used for catalog matching and distributor lookup.

POT 100K OHM 1/2W PLASTIC LOG Product overview: 91R1A-R22-D20L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-91R1A-R22-D20L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 91R1A-R22-D20L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
91R1A-R22-D20L-ND
Rotary Potentiometers, Rheostats 91R1A-R22-D20L-ND
100k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.5W, 1/2W PC Pins

100k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.5W, 1/2W PC Pins

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 91R1A-R22-D20L - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
91R1A-R22-D20L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 91R1A-R22-D20L
POT 100K OHM 1/2W PLASTIC LOG

POT 100K OHM 1/2W PLASTIC LOG

Supplier's Site
Pot, Audio, 100K, 0.5W, 20%, Slotted; Track Resistance Bourns - 76K0222 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Audio, 100K, 0.5W, 20%, Slotted; Track Resistance Bourns
76K0222
Pot, Audio, 100K, 0.5W, 20%, Slotted; Track Resistance Bourns 76K0222
POT, AUDIO, 100K, 0.5W, 20%, SLOTTED; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Audio; Power Rating:500mW; Resistance Tolerance:± 20%; Product Range:91 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6mmRoHS Compliant: Yes

POT, AUDIO, 100K, 0.5W, 20%, SLOTTED; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Audio; Power Rating:500mW; Resistance Tolerance:± 20%; Product Range:91 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 84-91R1A-R22-D20L 91R1A-R22-D20L-ND 91R1A-R22-D20L 76K0222
Product Name 2W Rheostat Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Pot, Audio, 100K, 0.5W, 20%, Slotted; Track Resistance Bourns
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Operating AC Voltage 350 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS
Technology / Construction Conductive Plastic
Unlock Full Specs
to access all available technical data