Bourns, Inc. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 91R1A-R22-B20L

Description
Win Source Part Number: 1021386-91R1A-R22-B2 0L Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: 91 Termination Style: PC Pins Package: Bulk Standard Package: 5 Tolerance: ±20% Temperature Coefficient: ±1000ppm/°C Power (Watts): 1W Actuator Type: Slotted Actuator Length: 0.866" (22.00mm) Resistance (Ohms): 100k Bushing Thread: M10 x 0.75 Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Conductive Plastic Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 300° Actuator Diameter: 0.236" (6.00mm) Size - Body: Rectangular - 0.687" x 0.625" Face (17.45mm x 15.88mm) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8070 Mfr: Bourns Inc. Other Names: 91R1AR22B20L Base Product Number: 91R1A
Request a Quote Datasheet
Description
Win Source Part Number: 1021386-91R1A-R22-B2 0L Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: 91 Termination Style: PC Pins Package: Bulk Standard Package: 5 Tolerance: ±20% Temperature Coefficient: ±1000ppm/°C Power (Watts): 1W Actuator Type: Slotted Actuator Length: 0.866" (22.00mm) Resistance (Ohms): 100k Bushing Thread: M10 x 0.75 Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Conductive Plastic Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 300° Actuator Diameter: 0.236" (6.00mm) Size - Body: Rectangular - 0.687" x 0.625" Face (17.45mm x 15.88mm) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8070 Mfr: Bourns Inc. Other Names: 91R1AR22B20L Base Product Number: 91R1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
1021386-91R1A-R22-B20L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 1021386-91R1A-R22-B20L
Win Source Part Number: 1021386-91R1A-R22-B2 0L Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: 91 Termination Style: PC Pins Package: Bulk Standard Package: 5 Tolerance: ±20% Temperature Coefficient: ±1000ppm/°C Power (Watts): 1W Actuator Type: Slotted Actuator Length: 0.866" (22.00mm) Resistance (Ohms): 100k Bushing Thread: M10 x 0.75 Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Conductive Plastic Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 300° Actuator Diameter: 0.236" (6.00mm) Size - Body: Rectangular - 0.687" x 0.625" Face (17.45mm x 15.88mm) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8070 Mfr: Bourns Inc. Other Names: 91R1AR22B20L Base Product Number: 91R1A

Win Source Part Number: 1021386-91R1A-R22-B20L
Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Series: 91
Termination Style: PC Pins
Package: Bulk
Standard Package: 5
Tolerance: ±20%
Temperature Coefficient: ±1000ppm/°C
Power (Watts): 1W
Actuator Type: Slotted
Actuator Length: 0.866" (22.00mm)
Resistance (Ohms): 100k
Bushing Thread: M10 x 0.75
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Conductive Plastic
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 300°
Actuator Diameter: 0.236" (6.00mm)
Size - Body: Rectangular - 0.687" x 0.625" Face (17.45mm x 15.88mm)
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8533.40.8070
Mfr: Bourns Inc.
Other Names: 91R1AR22B20L
Base Product Number: 91R1A

Buy Now Datasheet
Potentiometers - 8274993 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
8274993
Potentiometers 8274993
Bourns 91R1A-R22-B20L Potentiometer

Bourns 91R1A-R22-B20L Potentiometer

Supplier's Site
Potentiometers - 8274993P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
8274993P
Potentiometers 8274993P
91 Linear Cermet potentiometer 100K 10%

91 Linear Cermet potentiometer 100K 10%

Supplier's Site
Potentiometers - 1616911 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1616911
Potentiometers 1616911
91 Linear Cermet potentiometer 100K 10%

91 Linear Cermet potentiometer 100K 10%

Supplier's Site
Rotary Potentiometers, Rheostats - 91R1A-R22-B20L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
91R1A-R22-B20L-ND
Rotary Potentiometers, Rheostats 91R1A-R22-B20L-ND
100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W PC Pins

100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W PC Pins

Buy Now Datasheet
Pot, Rotary, 100K, 22Mm, 20%; Track Resistance Bourns - 42Y2138 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Rotary, 100K, 22Mm, 20%; Track Resistance Bourns
42Y2138
Pot, Rotary, 100K, 22Mm, 20%; Track Resistance Bourns 42Y2138
POT, ROTARY, 100K, 22MM, 20%; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:91 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

POT, ROTARY, 100K, 22MM, 20%; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:91 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 91R1A-R22-B20L - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
91R1A-R22-B20L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 91R1A-R22-B20L
POT 100K OHM 1W PLASTIC LINEAR

POT 100K OHM 1W PLASTIC LINEAR

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 1021386-91R1A-R22-B20L 8274993 8274993P 91R1A-R22-B20L-ND 42Y2138 91R1A-R22-B20L
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometers Potentiometers Rotary Potentiometers, Rheostats Pot, Rotary, 100K, 22Mm, 20%; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Potentiometer Type Digital Potentiometer Standard Potentiometer Standard Potentiometer Standard Potentiometer
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- % 20 +/- %
Mounting / Packaging Panel Mount (Bushing); Pc pin Panel Mount (Bushing) Panel Mount (Bushing)
Configuration Single Turn Single Turn Single Turn Single Resistor
Unlock Full Specs
to access all available technical data