Bourns, Inc. Potentiometers 91R1A-R22-B15L

Description
91 Linear potentiometer 10K 20% 1W
Request a Quote Datasheet
Description
91 Linear potentiometer 10K 20% 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 7899422P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7899422P
Potentiometers 7899422P
91 Linear potentiometer 10K 20% 1W

91 Linear potentiometer 10K 20% 1W

Supplier's Site
Potentiometers - 7899422 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7899422
Potentiometers 7899422
Bourns 91R1A-R22-B15L Potentiometer

Bourns 91R1A-R22-B15L Potentiometer

Supplier's Site
Potentiometers - 1616893 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1616893
Potentiometers 1616893
91 Linear potentiometer 10K 20% 1W

91 Linear potentiometer 10K 20% 1W

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 1329416-91R1A-R22-B15L - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
1329416-91R1A-R22-B15L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 1329416-91R1A-R22-B15L
Manufacturer: Bourns Inc. Win Source Part Number: 1329416-91R1A-R22-B1 5L Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Packaging: Bulk Termination Style: PC Pins Standard Package: 5 Mounting: Panel Mount Tolerance: ±20% Temperature Coefficient: ±1000ppm/°C Power (Watts): 1W Actuator Type: Slotted Actuator Length: 0.866" (22.00mm) Resistance (Ohms): 10k Bushing Thread: M10 x 0.75 Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Conductive Plastic Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 300° Actuator Diameter: 0.236" (6.00mm) Size - Body: Rectangular - 0.687" x 0.625" Face (17.45mm x 15.88mm) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8070 Other Part Number: 91R1AR22B15L Base Product Number: 91R1A RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1329416-91R1A-R22-B15L
Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Packaging: Bulk
Termination Style: PC Pins
Standard Package: 5
Mounting: Panel Mount
Tolerance: ±20%
Temperature Coefficient: ±1000ppm/°C
Power (Watts): 1W
Actuator Type: Slotted
Actuator Length: 0.866" (22.00mm)
Resistance (Ohms): 10k
Bushing Thread: M10 x 0.75
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Conductive Plastic
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 300°
Actuator Diameter: 0.236" (6.00mm)
Size - Body: Rectangular - 0.687" x 0.625" Face (17.45mm x 15.88mm)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8533.40.8070
Other Part Number: 91R1AR22B15L
Base Product Number: 91R1A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Rotary Potentiometers, Rheostats - 91R1A-R22-B15L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
91R1A-R22-B15L-ND
Rotary Potentiometers, Rheostats 91R1A-R22-B15L-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W PC Pins

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W PC Pins

Buy Now Datasheet
1W Rheostat - 84-91R1A-R22-B15L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 10K OHM 1W PLASTIC LINEAR Product overview: 91R1A-R22-B15L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-91R1A-R22-B15L can be used for catalog matching and distributor lookup.

POT 10K OHM 1W PLASTIC LINEAR Product overview: 91R1A-R22-B15L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-91R1A-R22-B15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometer, Linear, 10K, 1W, Panel; Track Resistance Bourns - 06X9472 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Linear, 10K, 1W, Panel; Track Resistance Bourns
06X9472
Potentiometer, Linear, 10K, 1W, Panel; Track Resistance Bourns 06X9472
POTENTIOMETER, LINEAR, 10K, 1W, PANEL; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:91 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

POTENTIOMETER, LINEAR, 10K, 1W, PANEL; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:91 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6mm RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 91R1A-R22-B15L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
91R1A-R22-B15L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 91R1A-R22-B15L
POT 10K OHM 1W PLASTIC LINEAR

POT 10K OHM 1W PLASTIC LINEAR

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 7899422P 7899422 1329416-91R1A-R22-B15L 91R1A-R22-B15L-ND 84-91R1A-R22-B15L 06X9472 91R1A-R22-B15L
Product Name Potentiometers Potentiometers Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometers, Rheostats 1W Rheostat Potentiometer, Linear, 10K, 1W, Panel; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Potentiometer Type Standard Potentiometer Standard Potentiometer Digital Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Resistor
Resistance Taper Rotary Linear; Linear Linear
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details