Bourns, Inc. 4W Rheostat 91A2A-B28-D15/D15L

Description
POT 10K OHM 1/4W PLASTIC LOG Product overview: 91A2A-B28-D15/D15L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-91A2A-B28-D15/D15 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 10K OHM 1/4W PLASTIC LOG Product overview: 91A2A-B28-D15/D15L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-91A2A-B28-D15/D15 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 10K OHM 1/4W PLASTIC LOG Product overview: 91A2A-B28-D15/D15L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-91A2A-B28-D15/D15 L can be used for catalog matching and distributor lookup.

POT 10K OHM 1/4W PLASTIC LOG Product overview: 91A2A-B28-D15/D15L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-91A2A-B28-D15/D15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 91A2A-B28-D15/D15L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
91A2A-B28-D15/D15L-ND
Rotary Potentiometers, Rheostats 91A2A-B28-D15/D15L-ND
10k Ohm 2 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins

10k Ohm 2 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W PC Pins

Buy Now Datasheet
Potentiometer, Audio, 10K, 0.25W, Panel; Track Resistance Bourns - 39K3772 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Audio, 10K, 0.25W, Panel; Track Resistance Bourns
39K3772
Potentiometer, Audio, 10K, 0.25W, Panel; Track Resistance Bourns 39K3772
POTENTIOMETER, AUDIO, 10K, 0.25W, PANEL; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Audio; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:91 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:2 RoHS Compliant: Yes

POTENTIOMETER, AUDIO, 10K, 0.25W, PANEL; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Audio; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:91 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:2 RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 91A2A-B28-D15/D15L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
91A2A-B28-D15/D15L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 91A2A-B28-D15/D15L
POT 10K OHM 1/4W PLASTIC LOG

POT 10K OHM 1/4W PLASTIC LOG

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 84-91A2A-B28-D15/D15L 91A2A-B28-D15/D15L-ND 39K3772 91A2A-B28-D15/D15L
Product Name 4W Rheostat Rotary Potentiometers, Rheostats Potentiometer, Audio, 10K, 0.25W, Panel; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Conductive Plastic Conductive Plastic
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Operating AC Voltage 350 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details