Bourns, Inc. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 91A2A-B28-B18/B18L

Description
Win Source Part Number: 1338976-91A2A-B28-B1 8/B18L Category: Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Series: 91 Termination Style: PC Pins Package: Tray Standard Package: 45 Tolerance: ±20% Temperature Coefficient: ±1000ppm/°C Power (Watts): 0.5W, 1/2W Actuator Type: Slotted Actuator Length: 0.875" (22.23mm) Resistance (Ohms): 50k Bushing Thread: 3/8-32 Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Conductive Plastic Taper: Linear Number of Gangs: 2 Built in Switch: None Rotation: 300° Actuator Diameter: 0.250" (6.35mm) Size - Body: Rectangular - 0.687" x 0.625" Face (17.45mm x 15.88mm) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8070 Mfr: Bourns Inc. Base Product Number: 91A2A California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1338976-91A2A-B28-B1 8/B18L Category: Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Series: 91 Termination Style: PC Pins Package: Tray Standard Package: 45 Tolerance: ±20% Temperature Coefficient: ±1000ppm/°C Power (Watts): 0.5W, 1/2W Actuator Type: Slotted Actuator Length: 0.875" (22.23mm) Resistance (Ohms): 50k Bushing Thread: 3/8-32 Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Conductive Plastic Taper: Linear Number of Gangs: 2 Built in Switch: None Rotation: 300° Actuator Diameter: 0.250" (6.35mm) Size - Body: Rectangular - 0.687" x 0.625" Face (17.45mm x 15.88mm) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8070 Mfr: Bourns Inc. Base Product Number: 91A2A California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 1338976-91A2A-B28-B18/B18L - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
1338976-91A2A-B28-B18/B18L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 1338976-91A2A-B28-B18/B18L
Win Source Part Number: 1338976-91A2A-B28-B1 8/B18L Category: Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Series: 91 Termination Style: PC Pins Package: Tray Standard Package: 45 Tolerance: ±20% Temperature Coefficient: ±1000ppm/°C Power (Watts): 0.5W, 1/2W Actuator Type: Slotted Actuator Length: 0.875" (22.23mm) Resistance (Ohms): 50k Bushing Thread: 3/8-32 Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Conductive Plastic Taper: Linear Number of Gangs: 2 Built in Switch: None Rotation: 300° Actuator Diameter: 0.250" (6.35mm) Size - Body: Rectangular - 0.687" x 0.625" Face (17.45mm x 15.88mm) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8070 Mfr: Bourns Inc. Base Product Number: 91A2A California Prop 65: Warning Information

Win Source Part Number: 1338976-91A2A-B28-B18/B18L
Category: Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Series: 91
Termination Style: PC Pins
Package: Tray
Standard Package: 45
Tolerance: ±20%
Temperature Coefficient: ±1000ppm/°C
Power (Watts): 0.5W, 1/2W
Actuator Type: Slotted
Actuator Length: 0.875" (22.23mm)
Resistance (Ohms): 50k
Bushing Thread: 3/8-32
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Conductive Plastic
Taper: Linear
Number of Gangs: 2
Built in Switch: None
Rotation: 300°
Actuator Diameter: 0.250" (6.35mm)
Size - Body: Rectangular - 0.687" x 0.625" Face (17.45mm x 15.88mm)
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8533.40.8070
Mfr: Bourns Inc.
Base Product Number: 91A2A
California Prop 65: Warning Information

Buy Now Datasheet
Rotary Potentiometers, Rheostats - 91A2A-B28-B18/B18L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
91A2A-B28-B18/B18L-ND
Rotary Potentiometers, Rheostats 91A2A-B28-B18/B18L-ND
50k Ohm 2 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.5W, 1/2W PC Pins

50k Ohm 2 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.5W, 1/2W PC Pins

Buy Now Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
91A2A-B28-B18/B18L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 91A2A-B28-B18/B18L
POT 50K OHM 1/2W PLASTIC LINEAR

POT 50K OHM 1/2W PLASTIC LINEAR

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1338976-91A2A-B28-B18/B18L 91A2A-B28-B18/B18L-ND 91A2A-B28-B18/B18L
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Potentiometer Type Digital Potentiometer Standard Potentiometer
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Technology / Construction Conductive Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers