Bourns, Inc. Rotary Potentiometers, Rheostats 91A2A-B28-B15/B15L

Description
10k Ohm 2 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.5W, 1/2W PC Pins
Request a Quote Datasheet
Description
10k Ohm 2 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.5W, 1/2W PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 91A2A-B28-B15/B15L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
91A2A-B28-B15/B15L-ND
Rotary Potentiometers, Rheostats 91A2A-B28-B15/B15L-ND
10k Ohm 2 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.5W, 1/2W PC Pins

10k Ohm 2 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.5W, 1/2W PC Pins

Buy Now Datasheet
Potentiometers - 6928682 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
6928682
Potentiometers 6928682
Bourns 91A2A-B28-B15/B15L Potentiometer

Bourns 91A2A-B28-B15/B15L Potentiometer

Supplier's Site
Potentiometers - 6928682P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
6928682P
Potentiometers 6928682P
5/8" Sq 1Turn Panel Control Lin. 10/10K

5/8" Sq 1Turn Panel Control Lin. 10/10K

Supplier's Site
Potentiometers - 1674768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1674768
Potentiometers 1674768
5/8" Sq 1Turn Panel Control Lin. 10/10K

5/8" Sq 1Turn Panel Control Lin. 10/10K

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 91A2A-B28-B15/B15L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
91A2A-B28-B15/B15L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 91A2A-B28-B15/B15L
POT 10K OHM 1/2W PLASTIC LINEAR

POT 10K OHM 1/2W PLASTIC LINEAR

Supplier's Site
Conductive Plastic Potentiometer, 10Kohm 20%, 500Mw; Track Resistance Bourns - 62K3333 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Plastic Potentiometer, 10Kohm 20%, 500Mw; Track Resistance Bourns
62K3333
Conductive Plastic Potentiometer, 10Kohm 20%, 500Mw; Track Resistance Bourns 62K3333
CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM 20%, 500mW; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 20%; Product Range:91 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM 20%, 500mW; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 20%; Product Range:91 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 91A2A-B28-B15/B15L-ND 6928682 6928682P 91A2A-B28-B15/B15L 62K3333
Product Name Rotary Potentiometers, Rheostats Potentiometers Potentiometers Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Conductive Plastic Potentiometer, 10Kohm 20%, 500Mw; Track Resistance Bourns
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing); Pc pin ThroughHole
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Resistor
Resistance Taper Linear Linear; Linear Rotary
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details