Bourns, Inc. Pot, Linear, 5K, 2W, 10%, Flatted; Track Resistance Bourns 91A1D-C24-A13L

Description
POT, LINEAR, 5K, 2W, 10%, FLATTED; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:91 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes
Datasheet
Description
POT, LINEAR, 5K, 2W, 10%, FLATTED; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:91 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pot, Linear, 5K, 2W, 10%, Flatted; Track Resistance Bourns - 76K0214 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Linear, 5K, 2W, 10%, Flatted; Track Resistance Bourns
76K0214
Pot, Linear, 5K, 2W, 10%, Flatted; Track Resistance Bourns 76K0214
POT, LINEAR, 5K, 2W, 10%, FLATTED; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:91 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

POT, LINEAR, 5K, 2W, 10%, FLATTED; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:91 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
91A1D-C24-A13L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 91A1D-C24-A13L
POT 5K OHM 2W CERMET LINEAR

POT 5K OHM 2W CERMET LINEAR

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors
Product Number 76K0214 91A1D-C24-A13L
Product Name Pot, Linear, 5K, 2W, 10%, Flatted; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details