CERMET POTENTIOMETER, 25KOHM 10% 2W; Track Resistance:25kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:91 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:0.25" RoHS Compliant: Yes
POT 25K OHM 2W CERMET LINEAR
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 62K3332 | 91A1A-C28-A17L |
| Product Name | Cermet Potentiometer, 25Kohm 10% 2W; Track Resistance Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Configuration | Single Resistor | |
| Technology / Construction | Cermet | |
| Mounting / Packaging | Panel Mount (Bushing) | |
| Tolerance | 10 +/- % | 10 +/- % |