100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W PC Pins
Bourns 91A1A-B28-E20L Potentiometer
Linear conductive plastic pot,100K 16mm
Linear conductive plastic pot,100K 16mm
POT 100K OHM 1W PLASTIC LINEAR Product overview: 91A1A-B28-E20L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-91A1A-B28-E20L can be used for catalog matching and distributor lookup.
RES,Non-Specified,10
POT 100K OHM 1W PLASTIC LINEAR
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | 91A1A-B28-E20L-ND | 5225248 | 5225248P | 84-91A1A-B28-E20L | 76K0211 | 91A1A-B28-E20L |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers | Potentiometers | 1W Rheostat | Res,non-Specified,100Kohms,20+/-% Tol,-1000,1000Ppm-Tc,4463-Case Rohs Compliant Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Conductive Plastic | |||||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing); Pc pin | ||||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | |||
| Configuration | Single Turn | Single Turn | Single Turn | Single Resistor | ||
| Resistance Taper | Linear | Linear; Linear | Rotary |