Bourns, Inc. Rotary Potentiometers, Rheostats 91A1A-B28-D20L

Description
100k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.5W, 1/2W PC Pins
Request a Quote Datasheet
Description
100k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.5W, 1/2W PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 91A1A-B28-D20L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
91A1A-B28-D20L-ND
Rotary Potentiometers, Rheostats 91A1A-B28-D20L-ND
100k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.5W, 1/2W PC Pins

100k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.5W, 1/2W PC Pins

Buy Now Datasheet
Potentiometers - 5225175 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
5225175
Potentiometers 5225175
Bourns 91A1A-B28-D20L Potentiometer

Bourns 91A1A-B28-D20L Potentiometer

Supplier's Site
2W Rheostat - 84-91A1A-B28-D20L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 100K OHM 1/2W PLASTIC LOG Product overview: 91A1A-B28-D20L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-91A1A-B28-D20L can be used for catalog matching and distributor lookup.

POT 100K OHM 1/2W PLASTIC LOG Product overview: 91A1A-B28-D20L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-91A1A-B28-D20L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 91A1A-B28-D20L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
91A1A-B28-D20L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 91A1A-B28-D20L
POT 100K OHM 1/2W PLASTIC LOG

POT 100K OHM 1/2W PLASTIC LOG

Supplier's Site
Potentiometer, Audio, 100K, 0.5W, Panel; Track Resistance Bourns - 39K3770 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Audio, 100K, 0.5W, Panel; Track Resistance Bourns
39K3770
Potentiometer, Audio, 100K, 0.5W, Panel; Track Resistance Bourns 39K3770
POTENTIOMETER, AUDIO, 100K, 0.5W, PANEL; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Audio; Power Rating:500mW; Resistance Tolerance:± 20%; Product Range:91 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

POTENTIOMETER, AUDIO, 100K, 0.5W, PANEL; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Audio; Power Rating:500mW; Resistance Tolerance:± 20%; Product Range:91 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 91A1A-B28-D20L-ND 5225175 84-91A1A-B28-D20L 91A1A-B28-D20L 39K3770
Product Name Rotary Potentiometers, Rheostats Potentiometers 2W Rheostat Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer, Audio, 100K, 0.5W, Panel; Track Resistance Bourns
Technology / Construction Conductive Plastic Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing); Pc pin Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Resistor
Resistance Taper Log / Audio Log / Audio; Cw audio
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details