10k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.5W, 1/2W PC Pins
POT 10K OHM 1/2W PLASTIC LOG Product overview: 91A1A-B28-D15L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-91A1A-B28-D15L can be used for catalog matching and distributor lookup.
Bourns 91A1A-B28-D15L Potentiometer
Logarithmic plastic pot,10K 16mm
Logarithmic plastic pot,10K 16mm
Construction features include a one-piece molded shaft and rotor. The one-piece rotor shaft provides virtually infinite electrical circuit isolation. Conductive plastic element. Operating Temperature Range: +1°C to +125°C. Temperature Coefficient: 1000 ppm/°C. Infinite Resolution: Single turn. Load Life: 1000 hrs. Dielectric Withstanding Voltage: 1000 VAC @ sea level.
POT 10K OHM 1/2W PLASTIC LOG
POTENTIOMETER, 10K; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:500mW; Resistance Tolerance:± 20%; Product Range:91 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6.35mm; No. of RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | 91A1A-B28-D15L-ND | 84-91A1A-B28-D15L | 5225153 | 5225153P | 70153812 | 91A1A-B28-D15L | 39K3769 |
| Product Name | Rotary Potentiometers, Rheostats | 2W Rheostat | Potentiometers | Potentiometers | 5/8 IN., 7/8 IN. L, SQUARE ST MODULAR,CERMET OR CONDUCTIVE PLASTIC, 20% 10K | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Potentiometer, 10K; Track Resistance Bourns |
| Technology / Construction | Conductive Plastic | Conductive Plastic | Conductive Plastic | ||||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing); Pc pin | Panel Mount (Bushing); ThroughHole | ThroughHole | |||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | ||||
| Configuration | Single Turn | Single Turn | Single Turn | Single Resistor | |||
| Resistance Taper | Log / Audio | Log / Audio; Cw audio | Rotary |