Bourns, Inc. 2W Rheostat 91A1A-B28-D10L

Description
POT 1K OHM 1/2W PLASTIC LOG Product overview: 91A1A-B28-D10L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-91A1A-B28-D10L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 1K OHM 1/2W PLASTIC LOG Product overview: 91A1A-B28-D10L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-91A1A-B28-D10L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Rheostat - 84-91A1A-B28-D10L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 1K OHM 1/2W PLASTIC LOG Product overview: 91A1A-B28-D10L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-91A1A-B28-D10L can be used for catalog matching and distributor lookup.

POT 1K OHM 1/2W PLASTIC LOG Product overview: 91A1A-B28-D10L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-91A1A-B28-D10L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 91A1A-B28-D10L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
91A1A-B28-D10L-ND
Rotary Potentiometers, Rheostats 91A1A-B28-D10L-ND
1k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.5W, 1/2W PC Pins

1k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.5W, 1/2W PC Pins

Buy Now Datasheet
Potentiometer, Cw Audio, 1K, 0.5W, Panel; Track Resistance Bourns - 39K3768 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Cw Audio, 1K, 0.5W, Panel; Track Resistance Bourns
39K3768
Potentiometer, Cw Audio, 1K, 0.5W, Panel; Track Resistance Bourns 39K3768
POTENTIOMETER, CW AUDIO, 1K, 0.5W, PANEL; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Audio; Power Rating:500mW; Resistance Tolerance:± 20%; Product Range:91 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

POTENTIOMETER, CW AUDIO, 1K, 0.5W, PANEL; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Audio; Power Rating:500mW; Resistance Tolerance:± 20%; Product Range:91 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 91A1A-B28-D10L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
91A1A-B28-D10L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 91A1A-B28-D10L
POT 1K OHM 1/2W PLASTIC LOG

POT 1K OHM 1/2W PLASTIC LOG

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 84-91A1A-B28-D10L 91A1A-B28-D10L-ND 39K3768 91A1A-B28-D10L
Product Name 2W Rheostat Rotary Potentiometers, Rheostats Potentiometer, Cw Audio, 1K, 0.5W, Panel; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Conductive Plastic Conductive Plastic
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts
Operating AC Voltage 350 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers