Bourns, Inc. Pot, Linear, 500K, 1W, 20%, Slotted; Track Resistance Bourns 91A1A-B28-B23L

Description
POT, LINEAR, 500K, 1W, 20%, SLOTTED; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:91 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6.35mmRoHS Compliant: Yes
Datasheet
Description
POT, LINEAR, 500K, 1W, 20%, SLOTTED; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:91 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6.35mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pot, Linear, 500K, 1W, 20%, Slotted; Track Resistance Bourns - 89K0097 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Linear, 500K, 1W, 20%, Slotted; Track Resistance Bourns
89K0097
Pot, Linear, 500K, 1W, 20%, Slotted; Track Resistance Bourns 89K0097
POT, LINEAR, 500K, 1W, 20%, SLOTTED; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:91 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6.35mmRoHS Compliant: Yes

POT, LINEAR, 500K, 1W, 20%, SLOTTED; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:91 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6.35mmRoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 91A1A-B28-B23L - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
91A1A-B28-B23L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 91A1A-B28-B23L
POT 500K OHM 1W PLASTIC LINEAR

POT 500K OHM 1W PLASTIC LINEAR

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 89K0097 91A1A-B28-B23L
Product Name Pot, Linear, 500K, 1W, 20%, Slotted; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details