Bourns, Inc. Rotary Potentiometers, Rheostats 91A1A-B28-B20L

Description
100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W PC Pins
Request a Quote Datasheet
Description
100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 91A1A-B28-B20L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
91A1A-B28-B20L-ND
Rotary Potentiometers, Rheostats 91A1A-B28-B20L-ND
100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W PC Pins

100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W PC Pins

Buy Now Datasheet
1W Rheostat - 84-91A1A-B28-B20L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 100K OHM 1W PLASTIC LINEAR Product overview: 91A1A-B28-B20L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-91A1A-B28-B20L can be used for catalog matching and distributor lookup.

POT 100K OHM 1W PLASTIC LINEAR Product overview: 91A1A-B28-B20L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-91A1A-B28-B20L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers - 6928676 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
6928676
Potentiometers 6928676
Bourns 91A1A-B28-B20L Potentiometer

Bourns 91A1A-B28-B20L Potentiometer

Supplier's Site
Potentiometers - 6928676P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
6928676P
Potentiometers 6928676P
5/8" Sq 1Turn Panel Control Linear, 100K

5/8" Sq 1Turn Panel Control Linear, 100K

Supplier's Site
Potentiometers - 1674767 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1674767
Potentiometers 1674767
5/8" Sq 1Turn Panel Control Linear, 100K

5/8" Sq 1Turn Panel Control Linear, 100K

Supplier's Site
Pot;Cnd Pl;Rest 100 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 0.5W;Shaft Dia 0.25in - 70153811 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Cnd Pl;Rest 100 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 0.5W;Shaft Dia 0.25in
70153811
Pot;Cnd Pl;Rest 100 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 0.5W;Shaft Dia 0.25in 70153811
Construction features include a one-piece molded shaft and rotor. The one-piece rotor shaft provides virtually infinite electrical circuit isolation. Conductive plastic element. Operating Temperature Range: +1°C to +125°C. Temperature Coefficient: 1000 ppm/°C. Infinite Resolution: Single turn. Load Life: 1000 hrs. Dielectric Withstanding Voltage: 1000 VAC @ sea level.

Construction features include a one-piece molded shaft and rotor. The one-piece rotor shaft provides virtually infinite electrical circuit isolation. Conductive plastic element. Operating Temperature Range: +1°C to +125°C. Temperature Coefficient: 1000 ppm/°C. Infinite Resolution: Single turn. Load Life: 1000 hrs. Dielectric Withstanding Voltage: 1000 VAC @ sea level.

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 91A1A-B28-B20L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
91A1A-B28-B20L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 91A1A-B28-B20L
POT 100K OHM 1W PLASTIC LINEAR

POT 100K OHM 1W PLASTIC LINEAR

Supplier's Site
Conductive Plastic Potentiometer, 100Kohm 20% 500Mw; Track Resistance Bourns - 62K3327 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Plastic Potentiometer, 100Kohm 20% 500Mw; Track Resistance Bourns
62K3327
Conductive Plastic Potentiometer, 100Kohm 20% 500Mw; Track Resistance Bourns 62K3327
CONDUCTIVE PLASTIC POTENTIOMETER, 100KOHM 20% 500mW; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:91 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

CONDUCTIVE PLASTIC POTENTIOMETER, 100KOHM 20% 500mW; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:91 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 91A1A-B28-B20L-ND 84-91A1A-B28-B20L 6928676 6928676P 70153811 91A1A-B28-B20L 62K3327
Product Name Rotary Potentiometers, Rheostats 1W Rheostat Potentiometers Potentiometers Pot;Cnd Pl;Rest 100 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 0.5W;Shaft Dia 0.25in Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Conductive Plastic Potentiometer, 100Kohm 20% 500Mw; Track Resistance Bourns
Technology / Construction Conductive Plastic Conductive Plastic Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing); Pc pin Panel Mount (Bushing); ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Turn Single Resistor
Resistance Taper Linear Linear; Linear Rotary
Unlock Full Specs
to access all available technical data