50k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W PC Pins
Bourns 91A1A-B28-B18L Potentiometer
Bourns 91A1A-B28-B18L Potentiometer
Bourns 91A1A-B28-B18L Potentiometer
POT 50K OHM 1W PLASTIC LINEAR Product overview: 91A1A-B28-B18L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-91A1A-B28-B18L can be used for catalog matching and distributor lookup.
POTENTIOMETER, LINEAR, 50K, 1W, PANEL; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:91 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes
POT 50K OHM 1W PLASTIC LINEAR
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | 91A1A-B28-B18L-ND | 6928673 | 6928673P | 84-91A1A-B28-B18L | 39K3765 | 91A1A-B28-B18L |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers | Potentiometers | 1W Rheostat | Potentiometer, Linear, 50K, 1W, Panel; Track Resistance Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Conductive Plastic | Conductive Plastic | ||||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing); Pc pin | Panel Mount (Bushing) | |||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | |||
| Configuration | Single Turn | Single Turn | Single Turn | Single Resistor | ||
| Resistance Taper | Linear | Linear; Linear | Rotary |