Bourns, Inc. Rotary Potentiometers, Rheostats 91A1A-B28-B15L

Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W PC Pins
Request a Quote Datasheet
Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 91A1A-B28-B15L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
91A1A-B28-B15L-ND
Rotary Potentiometers, Rheostats 91A1A-B28-B15L-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W PC Pins

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W PC Pins

Buy Now Datasheet
Potentiometers - 6928660 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
6928660
Potentiometers 6928660
Bourns 91A1A-B28-B15L Potentiometer

Bourns 91A1A-B28-B15L Potentiometer

Supplier's Site
Potentiometers - 6928660P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
6928660P
Potentiometers 6928660P
5/8" Sq 1Turn Panel Control Linear, 10K

5/8" Sq 1Turn Panel Control Linear, 10K

Supplier's Site
Potentiometers - 1674766 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1674766
Potentiometers 1674766
5/8" Sq 1Turn Panel Control Linear, 10K

5/8" Sq 1Turn Panel Control Linear, 10K

Supplier's Site
1W Rheostat - 84-91A1A-B28-B15L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 10K OHM 1W PLASTIC LINEAR Product overview: 91A1A-B28-B15L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-91A1A-B28-B15L can be used for catalog matching and distributor lookup.

POT 10K OHM 1W PLASTIC LINEAR Product overview: 91A1A-B28-B15L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-91A1A-B28-B15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 91A1A-B28-B15L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
91A1A-B28-B15L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 91A1A-B28-B15L
POT 10K OHM 1W PLASTIC LINEAR

POT 10K OHM 1W PLASTIC LINEAR

Supplier's Site
Conductive Plastic Potentiometer, 10Kohm 20%, 500Mw; Track Resistance Bourns - 62K3324 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Plastic Potentiometer, 10Kohm 20%, 500Mw; Track Resistance Bourns
62K3324
Conductive Plastic Potentiometer, 10Kohm 20%, 500Mw; Track Resistance Bourns 62K3324
CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM 20%, 500mW; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:91 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM 20%, 500mW; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:91 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Pot;Cnd Pl;Rest 10 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 0.5W;Shaft Dia 0.25in - 70153810 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Cnd Pl;Rest 10 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 0.5W;Shaft Dia 0.25in
70153810
Pot;Cnd Pl;Rest 10 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 0.5W;Shaft Dia 0.25in 70153810
Construction features include a one-piece molded shaft and rotor. The one-piece rotor shaft provides virtually infinite electrical circuit isolation. Conductive plastic element. Operating Temperature Range: +1°C to +125°C. Temperature Coefficient: 1000 ppm/°C. Infinite Resolution: Single turn. Load Life: 1000 hrs. Dielectric Withstanding Voltage: 1000 VAC @ sea level.

Construction features include a one-piece molded shaft and rotor. The one-piece rotor shaft provides virtually infinite electrical circuit isolation. Conductive plastic element. Operating Temperature Range: +1°C to +125°C. Temperature Coefficient: 1000 ppm/°C. Infinite Resolution: Single turn. Load Life: 1000 hrs. Dielectric Withstanding Voltage: 1000 VAC @ sea level.

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 91A1A-B28-B15L-ND 6928660 6928660P 84-91A1A-B28-B15L 91A1A-B28-B15L 62K3324 70153810
Product Name Rotary Potentiometers, Rheostats Potentiometers Potentiometers 1W Rheostat Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Conductive Plastic Potentiometer, 10Kohm 20%, 500Mw; Track Resistance Bourns Pot;Cnd Pl;Rest 10 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 0.5W;Shaft Dia 0.25in
Technology / Construction Conductive Plastic Conductive Plastic Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing); ThroughHole; Pc pin ThroughHole Panel Mount (Bushing); ThroughHole
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Resistor Single Turn
Resistance Taper Linear Linear; Linear Rotary
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details