Bourns, Inc. Track Resistance Bourns 91A1A-B28-B15L.

Description
Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:91 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6.35mm; No. of Gangs:1; Shaft Length:0.875" RoHS Compliant: Yes
Description
Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:91 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6.35mm; No. of Gangs:1; Shaft Length:0.875" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Track Resistance Bourns - 30AC6028 - Newark, An Avnet Company
Chicago, IL, United States
Track Resistance Bourns
30AC6028
Track Resistance Bourns 30AC6028
Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:91 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6.35mm; No. of Gangs:1; Shaft Length:0.875" RoHS Compliant: Yes

Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:91 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6.35mm; No. of Gangs:1; Shaft Length:0.875" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 30AC6028
Product Name Track Resistance Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers