Bourns, Inc. Potentiometers 91A1A-B28-B13L

Description
Bourns 91A1A-B28-B13L Potentiometer
Request a Quote Datasheet
Description
Bourns 91A1A-B28-B13L Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 6928667 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
6928667
Potentiometers 6928667
Bourns 91A1A-B28-B13L Potentiometer

Bourns 91A1A-B28-B13L Potentiometer

Supplier's Site
Potentiometers - 6928667P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
6928667P
Potentiometers 6928667P
5/8" Sq 1Turn Panel Control Linear, 5K

5/8" Sq 1Turn Panel Control Linear, 5K

Supplier's Site
Potentiometers - 1616886 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1616886
Potentiometers 1616886
5/8" Sq 1Turn Panel Control Linear, 5K

5/8" Sq 1Turn Panel Control Linear, 5K

Supplier's Site
Rotary Potentiometers, Rheostats - 91A1A-B28-B13L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
91A1A-B28-B13L-ND
Rotary Potentiometers, Rheostats 91A1A-B28-B13L-ND
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W PC Pins

5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W PC Pins

Buy Now Datasheet
1W Rheostat - 84-91A1A-B28-B13L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 5K OHM 1W PLASTIC LINEAR Product overview: 91A1A-B28-B13L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-91A1A-B28-B13L can be used for catalog matching and distributor lookup.

POT 5K OHM 1W PLASTIC LINEAR Product overview: 91A1A-B28-B13L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-91A1A-B28-B13L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 91A1A-B28-B13L - ODG (Origin Data Global)
Shenzhen, China
Rotary Potentiometers, Rheostats
91A1A-B28-B13L
Rotary Potentiometers, Rheostats 91A1A-B28-B13L
POT 5K OHM 1W PLASTIC LINEAR

POT 5K OHM 1W PLASTIC LINEAR

Supplier's Site Datasheet
Conductive Plastic Potentiometer, 5Kohm, 20%, 500Mw; Track Resistance Bourns - 62K3323 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Plastic Potentiometer, 5Kohm, 20%, 500Mw; Track Resistance Bourns
62K3323
Conductive Plastic Potentiometer, 5Kohm, 20%, 500Mw; Track Resistance Bourns 62K3323
CONDUCTIVE PLASTIC POTENTIOMETER, 5KOHM, 20%, 500mW; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:91 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

CONDUCTIVE PLASTIC POTENTIOMETER, 5KOHM, 20%, 500mW; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:91 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Pot;Cnd Pl;Rest 5 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 0.5W;Shaft Dia 0.25in - 70153809 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Cnd Pl;Rest 5 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 0.5W;Shaft Dia 0.25in
70153809
Pot;Cnd Pl;Rest 5 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 0.5W;Shaft Dia 0.25in 70153809
Construction features include a one-piece molded shaft and rotor. The one-piece rotor shaft provides virtually infinite electrical circuit isolation. Conductive plastic element. Operating Temperature Range: +1°C to +125°C. Temperature Coefficient: 1000 ppm/°C. Infinite Resolution: Single turn. Load Life: 1000 hrs. Dielectric Withstanding Voltage: 1000 VAC @ sea level.

Construction features include a one-piece molded shaft and rotor. The one-piece rotor shaft provides virtually infinite electrical circuit isolation. Conductive plastic element. Operating Temperature Range: +1°C to +125°C. Temperature Coefficient: 1000 ppm/°C. Infinite Resolution: Single turn. Load Life: 1000 hrs. Dielectric Withstanding Voltage: 1000 VAC @ sea level.

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 91A1A-B28-B13L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
91A1A-B28-B13L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 91A1A-B28-B13L
POT 5K OHM 1W PLASTIC LINEAR

POT 5K OHM 1W PLASTIC LINEAR

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 6928667 6928667P 91A1A-B28-B13L-ND 84-91A1A-B28-B13L 91A1A-B28-B13L 62K3323 70153809 91A1A-B28-B13L
Product Name Potentiometers Potentiometers Rotary Potentiometers, Rheostats 1W Rheostat Rotary Potentiometers, Rheostats Conductive Plastic Potentiometer, 5Kohm, 20%, 500Mw; Track Resistance Bourns Pot;Cnd Pl;Rest 5 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 0.5W;Shaft Dia 0.25in Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Mounting / Packaging Panel Mount (Bushing); ThroughHole; Pc pin Panel Mount (Bushing) Panel Mount ThroughHole Panel Mount (Bushing); ThroughHole
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Turn Single Resistor Single Turn
Resistance Taper Linear; Linear Rotary Linear
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details