2.5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W PC Pins
POT 2.5K OHM 1W PLASTIC LINEAR Product overview: 91A1A-B28-B12L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-91A1A-B28-B12L can be used for catalog matching and distributor lookup.
POT 2.5K OHM 1W PLASTIC LINEAR
CONDUCTIVE PLASTIC POTENTIOMETER, 2.5KOHM 20% 500mW; Track Resistance:2.5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:91 Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | 91A1A-B28-B12L-ND | 84-91A1A-B28-B12L | 91A1A-B28-B12L | 62K3322 |
| Product Name | Rotary Potentiometers, Rheostats | 1W Rheostat | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Conductive Plastic Potentiometer, 2.5Kohm 20% 500Mw; Track Resistance Bourns |
| Technology / Construction | Conductive Plastic | Conductive Plastic | ||
| Mounting / Packaging | Panel Mount (Bushing) | ThroughHole | ||
| Potentiometer Type | Standard Potentiometer | |||
| Configuration | Single Turn | Single Resistor | ||
| Resistance Taper | Linear |