PANEL CONTROL - 5/8" (16MM) ST-CP
PANEL CONTROL - 5/8" (16MM) ST-CP
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins
POT 10K OHM 2W CERMET LINEAR Product overview: 91A1A-B28-A15L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-91A1A-B28-A15L can be used for catalog matching and distributor lookup.
POTENTIOMETER, LINEAR, 10K, 2W, PANEL; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:91 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes
POT 10K OHM 2W CERMET LINEAR
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | 475666 | 91A1A-B28-A15L-ND | 84-91A1A-B28-A15L | 06X9469 | 91A1A-B28-A15L |
| Product Name | Potentiometers | Rotary Potentiometers, Rheostats | 2W Rheostat | Potentiometer, Linear, 10K, 2W, Panel; Track Resistance Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | |||
| Configuration | Single Turn | Single Turn | Single Resistor | ||
| Resistance Taper | Linear; Linear | Linear | |||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | |
| Standards and Certifications | RoHS | RoHS | RoHS |