5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins
91 Linear potentiometer 5K 10% 1W
Bourns 91A1A-B28-A13L Potentiometer
91 Linear potentiometer 5K 10% 1W
POT 5K OHM 2W CERMET LINEAR Product overview: 91A1A-B28-A13L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-91A1A-B28-A13L can be used for catalog matching and distributor lookup.
POT 5K OHM 2W CERMET LINEAR
POT 5K OHM 2W CERMET LINEAR
POTENTIOMETER, LINEAR, 5K, 2W, PANEL; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:91 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 91A1A-B28-A13L-ND | 7899447P | 7899447 | 84-91A1A-B28-A13L | 91A1A-B28-A13L | 91A1A-B28-A13L | 06X9468 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers | Potentiometers | 2W Rheostat | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Potentiometers, Rheostats | Potentiometer, Linear, 5K, 2W, Panel; Track Resistance Bourns |
| Technology / Construction | Cermet | Cermet | Cermet | ||||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing); Pc pin | Panel Mount | Panel Mount (Bushing) | |||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | ||||
| Configuration | Single Turn | Single Turn | Single Turn | Single Turn | Single Resistor | ||
| Resistance Taper | Linear | Rotary | Linear; Linear |