Bourns, Inc. 2W Rheostat 91A1A-B28-A10L

Description
POT 1K OHM 2W CERMET LINEAR Product overview: 91A1A-B28-A10L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-91A1A-B28-A10L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 1K OHM 2W CERMET LINEAR Product overview: 91A1A-B28-A10L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-91A1A-B28-A10L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Rheostat - 84-91A1A-B28-A10L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 1K OHM 2W CERMET LINEAR Product overview: 91A1A-B28-A10L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-91A1A-B28-A10L can be used for catalog matching and distributor lookup.

POT 1K OHM 2W CERMET LINEAR Product overview: 91A1A-B28-A10L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-91A1A-B28-A10L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 91A1A-B28-A10L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
91A1A-B28-A10L-ND
Rotary Potentiometers, Rheostats 91A1A-B28-A10L-ND
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins

1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins

Buy Now Datasheet
Potentiometers - 7899440 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7899440
Potentiometers 7899440
Bourns 91A1A-B28-A10L Potentiometer

Bourns 91A1A-B28-A10L Potentiometer

Supplier's Site
Potentiometers - 7899440P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7899440P
Potentiometers 7899440P
91 Linear potentiometer 1K 10% 1W

91 Linear potentiometer 1K 10% 1W

Supplier's Site
Potentiometers - 1675470 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1675470
Potentiometers 1675470
91 Linear potentiometer 1K 10% 1W

91 Linear potentiometer 1K 10% 1W

Supplier's Site
Rotary Potentiometer, 1Kohm, 10%; Track Resistance Bourns - 89K0095 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 1Kohm, 10%; Track Resistance Bourns
89K0095
Rotary Potentiometer, 1Kohm, 10%; Track Resistance Bourns 89K0095
ROTARY POTENTIOMETER, 1KOHM, 10%; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:91 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

ROTARY POTENTIOMETER, 1KOHM, 10%; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:91 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site
Rotary Potentiometer, Cermet, 91 Series, 1 Kohm, Linear, 1, 2 W, Panel Rohs Compliant Bourns - 06X9467 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Cermet, 91 Series, 1 Kohm, Linear, 1, 2 W, Panel Rohs Compliant Bourns
06X9467
Rotary Potentiometer, Cermet, 91 Series, 1 Kohm, Linear, 1, 2 W, Panel Rohs Compliant Bourns 06X9467
Rotary Potentiometer, Cermet, 91 Series, 1 kohm, Linear, 1, 2 W, Panel RoHS Compliant: Yes

Rotary Potentiometer, Cermet, 91 Series, 1 kohm, Linear, 1, 2 W, Panel RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 91A1A-B28-A10L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
91A1A-B28-A10L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 91A1A-B28-A10L
POT 1K OHM 2W CERMET LINEAR

POT 1K OHM 2W CERMET LINEAR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 84-91A1A-B28-A10L 91A1A-B28-A10L-ND 7899440 7899440P 89K0095 06X9467 91A1A-B28-A10L
Product Name 2W Rheostat Rotary Potentiometers, Rheostats Potentiometers Potentiometers Rotary Potentiometer, 1Kohm, 10%; Track Resistance Bourns Rotary Potentiometer, Cermet, 91 Series, 1 Kohm, Linear, 1, 2 W, Panel Rohs Compliant Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Cermet Cermet Cermet
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Power Rating 2 watts 2 watts 2 watts
Operating AC Voltage 350 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data