CONDUCTIVE PLASTIC POTENTIOMETER, 25KOHM 20%, 250mW; Track Resistance:25kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:91 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
POT 25K OHM 1/2W PLASTIC LOG
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 69K1454 | 91A1A-B24-D17L |
| Product Name | Conductive Plastic Potentiometer, 25Kohm 20%, 250Mw; Track Resistance Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Configuration | Single Resistor | |
| Mounting / Packaging | Panel Mount (Bushing) | |
| Tolerance | 20 +/- % | 20 +/- % |