Bourns, Inc. 1W Rheostat 91A1A-B24-B20L

Description
POT 100K OHM 1W PLASTIC LINEAR Product overview: 91A1A-B24-B20L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-91A1A-B24-B20L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 100K OHM 1W PLASTIC LINEAR Product overview: 91A1A-B24-B20L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-91A1A-B24-B20L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W Rheostat - 84-91A1A-B24-B20L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 100K OHM 1W PLASTIC LINEAR Product overview: 91A1A-B24-B20L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-91A1A-B24-B20L can be used for catalog matching and distributor lookup.

POT 100K OHM 1W PLASTIC LINEAR Product overview: 91A1A-B24-B20L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-91A1A-B24-B20L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 91A1A-B24-B20L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
91A1A-B24-B20L-ND
Rotary Potentiometers, Rheostats 91A1A-B24-B20L-ND
100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W PC Pins

100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W PC Pins

Buy Now Datasheet
Conductive Plastic Potentiometer, 100Kohm 20% 500Mw; Track Resistance Bourns - 62K3316 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Plastic Potentiometer, 100Kohm 20% 500Mw; Track Resistance Bourns
62K3316
Conductive Plastic Potentiometer, 100Kohm 20% 500Mw; Track Resistance Bourns 62K3316
CONDUCTIVE PLASTIC POTENTIOMETER, 100KOHM 20% 500mW; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 20%; Product Range:91 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

CONDUCTIVE PLASTIC POTENTIOMETER, 100KOHM 20% 500mW; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 20%; Product Range:91 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 91A1A-B24-B20L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
91A1A-B24-B20L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 91A1A-B24-B20L
POT 100K OHM 1W PLASTIC LINEAR

POT 100K OHM 1W PLASTIC LINEAR

Supplier's Site
Pot;Cnd Pl;Rest 100 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 0.5W;Shaft Dia 0.25in - 70153804 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Cnd Pl;Rest 100 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 0.5W;Shaft Dia 0.25in
70153804
Pot;Cnd Pl;Rest 100 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 0.5W;Shaft Dia 0.25in 70153804
Construction features include a one-piece molded shaft and rotor. The one-piece rotor shaft provides virtually infinite electrical circuit isolation. Conductive plastic element. Operating Temperature Range: +1°C to +125°C. Temperature Coefficient: 1000 ppm/°C. Infinite Resolution: Single turn. Load Life: 1000 hrs. Dielectric Withstanding Voltage: 1000 VAC @ sea level.

Construction features include a one-piece molded shaft and rotor. The one-piece rotor shaft provides virtually infinite electrical circuit isolation. Conductive plastic element. Operating Temperature Range: +1°C to +125°C. Temperature Coefficient: 1000 ppm/°C. Infinite Resolution: Single turn. Load Life: 1000 hrs. Dielectric Withstanding Voltage: 1000 VAC @ sea level.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 84-91A1A-B24-B20L 91A1A-B24-B20L-ND 62K3316 91A1A-B24-B20L 70153804
Product Name 1W Rheostat Rotary Potentiometers, Rheostats Conductive Plastic Potentiometer, 100Kohm 20% 500Mw; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Pot;Cnd Pl;Rest 100 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 0.5W;Shaft Dia 0.25in
Technology / Construction Conductive Plastic Conductive Plastic Conductive Plastic
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Power Rating 1 watts 0.5000 watts 1 watts
Operating AC Voltage 350 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details