Bourns, Inc. 1W Rheostat 91A1A-B24-B13L

Description
POT 5K OHM 1W PLASTIC LINEAR Product overview: 91A1A-B24-B13L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-91A1A-B24-B13L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 5K OHM 1W PLASTIC LINEAR Product overview: 91A1A-B24-B13L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-91A1A-B24-B13L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W Rheostat - 84-91A1A-B24-B13L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 5K OHM 1W PLASTIC LINEAR Product overview: 91A1A-B24-B13L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-91A1A-B24-B13L can be used for catalog matching and distributor lookup.

POT 5K OHM 1W PLASTIC LINEAR Product overview: 91A1A-B24-B13L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-91A1A-B24-B13L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 91A1A-B24-B13L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
91A1A-B24-B13L-ND
Rotary Potentiometers, Rheostats 91A1A-B24-B13L-ND
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W PC Pins

5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W PC Pins

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 91A1A-B24-B13L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
91A1A-B24-B13L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 91A1A-B24-B13L
POT 5K OHM 1W PLASTIC LINEAR

POT 5K OHM 1W PLASTIC LINEAR

Supplier's Site
POTENTIOMETER, CONDUCTIVE PLASTIC, .5 WATT, 20%, 5K - 70154237 - Allied Electronics, Inc.
Fort Worth, TX, USA
POTENTIOMETER, CONDUCTIVE PLASTIC, .5 WATT, 20%, 5K
70154237
POTENTIOMETER, CONDUCTIVE PLASTIC, .5 WATT, 20%, 5K 70154237
Construction features include a one-piece molded shaft and rotor. The one-piece rotor shaft provides virtually infinite electrical circuit isolation. Conductive plastic element. Operating Temperature Range: +1°C to +125°C. Temperature Coefficient: 1000 ppm/°C. Infinite Resolution: Single turn. Load Life: 1000 hrs. Dielectric Withstanding Voltage: 1000 VAC @ sea level.

Construction features include a one-piece molded shaft and rotor. The one-piece rotor shaft provides virtually infinite electrical circuit isolation. Conductive plastic element. Operating Temperature Range: +1°C to +125°C. Temperature Coefficient: 1000 ppm/°C. Infinite Resolution: Single turn. Load Life: 1000 hrs. Dielectric Withstanding Voltage: 1000 VAC @ sea level.

Supplier's Site
Conductive Plastic Potentiometer, 5Kohm, 20%, 500Mw; Track Resistance Bourns - 62K3312 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Plastic Potentiometer, 5Kohm, 20%, 500Mw; Track Resistance Bourns
62K3312
Conductive Plastic Potentiometer, 5Kohm, 20%, 500Mw; Track Resistance Bourns 62K3312
CONDUCTIVE PLASTIC POTENTIOMETER, 5KOHM, 20%, 500mW; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 20%; Product Range:91 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

CONDUCTIVE PLASTIC POTENTIOMETER, 5KOHM, 20%, 500mW; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 20%; Product Range:91 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 84-91A1A-B24-B13L 91A1A-B24-B13L-ND 91A1A-B24-B13L 70154237 62K3312
Product Name 1W Rheostat Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats POTENTIOMETER, CONDUCTIVE PLASTIC, .5 WATT, 20%, 5K Conductive Plastic Potentiometer, 5Kohm, 20%, 500Mw; Track Resistance Bourns
Technology / Construction Conductive Plastic Conductive Plastic Conductive Plastic
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Power Rating 1 watts 1 watts 0.5000 watts
Operating AC Voltage 350 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details