1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W PC Pins
POT 1K OHM 1W PLASTIC LINEAR Product overview: 91A1A-B24-B10L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-91A1A-B24-B10L can be used for catalog matching and distributor lookup.
CONDUCTIVE PLASTIC POTENTIOMETER, 1KOHM, 20%, 500mW; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 20%; Product Range:91 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
POT 1K OHM 1W PLASTIC LINEAR
Construction features include a one-piece molded shaft and rotor. The one-piece rotor shaft provides virtually infinite electrical circuit isolation. Conductive plastic element. Operating Temperature Range: +1°C to +125°C. Temperature Coefficient: 1000 ppm/°C. Infinite Resolution: Single turn. Load Life: 1000 hrs. Dielectric Withstanding Voltage: 1000 VAC @ sea level.
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 91A1A-B24-B10L-ND | 84-91A1A-B24-B10L | 62K3311 | 91A1A-B24-B10L | 70153801 |
| Product Name | Rotary Potentiometers, Rheostats | 1W Rheostat | Conductive Plastic Potentiometer, 1Kohm, 20%, 500Mw; Track Resistance Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Pot;Cnd Pl;Rest 1 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 0.5W;Shaft Dia 0.25in |
| Technology / Construction | Conductive Plastic | Conductive Plastic | Conductive Plastic | ||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | Panel Mount (Bushing); ThroughHole | ||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | |||
| Configuration | Single Turn | Single Resistor | Single Turn | ||
| Resistance Taper | Linear |