10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins
POT 10K OHM 2W CERMET LINEAR Product overview: 91A1A-B24-A15L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-91A1A-B24-A15L can be used for catalog matching and distributor lookup.
POT 10K OHM 2W CERMET LINEAR
RES,Non-Specified,10
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | 91A1A-B24-A15L-ND | 84-91A1A-B24-A15L | 91A1A-B24-A15L | 33M7106 |
| Product Name | Rotary Potentiometers, Rheostats | 2W Rheostat | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Res,non-Specified,10Kohms,10+/-% Tol,-150,150Ppm-Tc,4463-Case Rohs Compliant Bourns |
| Technology / Construction | Cermet | |||
| Mounting / Packaging | Panel Mount (Bushing) | |||
| Potentiometer Type | Standard Potentiometer | |||
| Configuration | Single Turn | Single Resistor | ||
| Resistance Taper | Linear |