Bourns, Inc. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 91A1A-B16-B15L

Description
POT 10K OHM 1W PLASTIC LINEAR
Datasheet
Description
POT 10K OHM 1W PLASTIC LINEAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
91A1A-B16-B15L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 91A1A-B16-B15L
POT 10K OHM 1W PLASTIC LINEAR

POT 10K OHM 1W PLASTIC LINEAR

Supplier's Site
Pot, Linear, 10K, 1W, 20%, Slotted; Track Resistance Bourns - 76K0203 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Linear, 10K, 1W, 20%, Slotted; Track Resistance Bourns
76K0203
Pot, Linear, 10K, 1W, 20%, Slotted; Track Resistance Bourns 76K0203
POT, LINEAR, 10K, 1W, 20%, SLOTTED; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:91 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

POT, LINEAR, 10K, 1W, 20%, SLOTTED; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:91 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 91A1A-B16-B15L 76K0203
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Pot, Linear, 10K, 1W, 20%, Slotted; Track Resistance Bourns
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details