Bourns, Inc. Rotary Potentiometer,; Track Resistance Bourns 86C2D-E20-A08/R51

Description
ROTARY POTENTIOMETER,; Track Resistance:500ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:86 Series; Potentiometer Mounting:-; Shaft Diameter:3.18mm; No. of Gangs:2 RoHS Compliant: No
Description
ROTARY POTENTIOMETER,; Track Resistance:500ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:86 Series; Potentiometer Mounting:-; Shaft Diameter:3.18mm; No. of Gangs:2 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometer,; Track Resistance Bourns - 05B1637 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer,; Track Resistance Bourns
05B1637
Rotary Potentiometer,; Track Resistance Bourns 05B1637
ROTARY POTENTIOMETER,; Track Resistance:500ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:86 Series; Potentiometer Mounting:-; Shaft Diameter:3.18mm; No. of Gangs:2 RoHS Compliant: No

ROTARY POTENTIOMETER,; Track Resistance:500ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:86 Series; Potentiometer Mounting:-; Shaft Diameter:3.18mm; No. of Gangs:2 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05B1637
Product Name Rotary Potentiometer,; Track Resistance Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers