Bourns, Inc. Rotary Potentiometers, Rheostats 84C1A-E24-J13L

Description
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 1W Solder Lug
Request a Quote Datasheet
Description
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 1W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 84C1A-E24-J13L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
84C1A-E24-J13L-ND
Rotary Potentiometers, Rheostats 84C1A-E24-J13L-ND
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 1W Solder Lug

5k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 1W Solder Lug

Buy Now Datasheet
Pot, Linear, 5K, 2W, 5%, Slotted; Track Resistance Bourns - 89K0070 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Linear, 5K, 2W, 5%, Slotted; Track Resistance Bourns
89K0070
Pot, Linear, 5K, 2W, 5%, Slotted; Track Resistance Bourns 89K0070
POT, LINEAR, 5K, 2W, 5%, SLOTTED; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:84 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:3.18mm RoHS Compliant: Yes

POT, LINEAR, 5K, 2W, 5%, SLOTTED; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:84 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:3.18mm RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 84C1A-E24-J13L - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
84C1A-E24-J13L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 84C1A-E24-J13L
POT 5K OHM 1W WIREWOUND LINEAR

POT 5K OHM 1W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Resistors Resistors
Product Number 84C1A-E24-J13L-ND 89K0070 84C1A-E24-J13L
Product Name Rotary Potentiometers, Rheostats Pot, Linear, 5K, 2W, 5%, Slotted; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 5000 ohms 5000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data