Bourns 84A1A-B28-J15L Potentiometer
POT 10K OHM 1W WIREWOUND LINEAR Product overview: 84A1A-B28-J15L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-84A1A-B28-J15L can be used for catalog matching and distributor lookup.
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 1W Solder Lug
POT 10K OHM 1W WIREWOUND LINEAR
Pot;Wirewound;Rest 10 Kilohms;Panel;10 Turns;Linear;Pwr-Rtg
WIREWOUND POTENTIOMETER, 10KOHM, 5%, 1W; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 5%; Product Range:84 Series; Potentiometer Mounting:Through Hole; No. of Gangs:1 RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Wirewound Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | 8517376 | 84-84A1A-B28-J15L | 84A1A-B28-J15L-ND | 84A1A-B28-J15L | 70153786 | 62K3310 |
| Product Name | Potentiometers | 1W Rheostat | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Pot;Wirewound;Rest 10 Kilohms;Panel;10 Turns;Linear;Pwr-Rtg 1W;Shaft Dia 0.25in | Wirewound Potentiometer, 10Kohm, 5%, 1W; Track Resistance Bourns |
| Mounting / Packaging | Solder lug | Panel Mount (Bushing) | Panel Mount (Bushing) | ThroughHole | ||
| Potentiometer Type | Standard Potentiometer | |||||
| Configuration | Multiturn | Single Resistor | ||||
| Resistance Taper | Linear; Linear | |||||
| Standards and Certifications | RoHS | RoHS | RoHS |