Bourns, Inc. Rotary Potentiometers, Rheostats 83A1D-B24-J13L

Description
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 1W PC Pins
Request a Quote Datasheet
Description
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 1W PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 83A1D-B24-J13L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
83A1D-B24-J13L-ND
Rotary Potentiometers, Rheostats 83A1D-B24-J13L-ND
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 1W PC Pins

5k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 1W PC Pins

Buy Now Datasheet
Rotary Potentiometer, 5Kohm, ±5%; Track Resistance Bourns - 87R0448 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 5Kohm, ±5%; Track Resistance Bourns
87R0448
Rotary Potentiometer, 5Kohm, ±5%; Track Resistance Bourns 87R0448
ROTARY POTENTIOMETER, 5KOHM, ±5%; Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 5%; Product Range:83 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

ROTARY POTENTIOMETER, 5KOHM, ±5%; Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 5%; Product Range:83 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 83A1D-B24-J13L - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
83A1D-B24-J13L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 83A1D-B24-J13L
POT 5K OHM 1W WIREWOUND LINEAR

POT 5K OHM 1W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Resistors Resistors
Product Number 83A1D-B24-J13L-ND 87R0448 83A1D-B24-J13L
Product Name Rotary Potentiometers, Rheostats Rotary Potentiometer, 5Kohm, ±5%; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 5000 ohms 5000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details