Bourns, Inc. Rotary Potentiometers, Rheostats 83A1A-B28-J15L

Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 1W PC Pins
Request a Quote Datasheet
Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 1W PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 83A1A-B28-J15L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
83A1A-B28-J15L-ND
Rotary Potentiometers, Rheostats 83A1A-B28-J15L-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 1W PC Pins

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 1W PC Pins

Buy Now Datasheet
1W Rheostat - 84-83A1A-B28-J15L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 10K OHM 1W WIREWOUND LINEAR Product overview: 83A1A-B28-J15L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-83A1A-B28-J15L can be used for catalog matching and distributor lookup.

POT 10K OHM 1W WIREWOUND LINEAR Product overview: 83A1A-B28-J15L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-83A1A-B28-J15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Potentiometer, 10Kohm, 5%, 1W; Track Resistance Bourns - 62K3306 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 10Kohm, 5%, 1W; Track Resistance Bourns
62K3306
Wirewound Potentiometer, 10Kohm, 5%, 1W; Track Resistance Bourns 62K3306
WIREWOUND POTENTIOMETER, 10KOHM, 5%, 1W; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 5%; Product Range:83 Series; Potentiometer Mounting:Through Hole; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 10KOHM, 5%, 1W; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 5%; Product Range:83 Series; Potentiometer Mounting:Through Hole; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
Pot;Wirewound;Rest 10 Kilohms;Panel;10 Turns;Linear;Pwr-Rtg 1W;Shaft Dia 0.25in - 70153785 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Wirewound;Rest 10 Kilohms;Panel;10 Turns;Linear;Pwr-Rtg 1W;Shaft Dia 0.25in
70153785
Pot;Wirewound;Rest 10 Kilohms;Panel;10 Turns;Linear;Pwr-Rtg 1W;Shaft Dia 0.25in 70153785
Pot;Wirewound;Rest 10 Kilohms;Panel;10 Turns;Linear;Pwr-Rtg 1W;Shaft Dia 0.25in

Pot;Wirewound;Rest 10 Kilohms;Panel;10 Turns;Linear;Pwr-Rtg 1W;Shaft Dia 0.25in

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 83A1A-B28-J15L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
83A1A-B28-J15L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 83A1A-B28-J15L
POT 10K OHM 1W WIREWOUND LINEAR

POT 10K OHM 1W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Wirewound Resistors Resistors Resistors Wirewound Resistors Resistors
Product Number 83A1A-B28-J15L-ND 84-83A1A-B28-J15L 62K3306 70153785 83A1A-B28-J15L
Product Name Rotary Potentiometers, Rheostats 1W Rheostat Wirewound Potentiometer, 10Kohm, 5%, 1W; Track Resistance Bourns Pot;Wirewound;Rest 10 Kilohms;Panel;10 Turns;Linear;Pwr-Rtg 1W;Shaft Dia 0.25in Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) ThroughHole Panel Mount (Bushing); ThroughHole
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 2123558 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers