Bourns, Inc. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 83A1A-B24-J18L

Description
Win Source Part Number: 1338425-83A1A-B24-J1 8L Category: Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Series: 83 Termination Style: PC Pins Package: Tray Standard Package: 45 Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Power (Watts): 1W Actuator Type: Slotted Actuator Length: 0.750" (19.05mm) Resistance (Ohms): 50k Bushing Thread: 3/8-32 Number of Turns: 10 Adjustment Type: Side Adjustment Resistive Material: Wirewound Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 3600° Actuator Diameter: 0.250" (6.35mm) Size - Body: Square - 0.625" x 0.625" Face (15.88mm x 15.88mm) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.31.0000 Mfr: Bourns Inc. Base Product Number: 83A1A
Request a Quote Datasheet
Description
Win Source Part Number: 1338425-83A1A-B24-J1 8L Category: Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Series: 83 Termination Style: PC Pins Package: Tray Standard Package: 45 Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Power (Watts): 1W Actuator Type: Slotted Actuator Length: 0.750" (19.05mm) Resistance (Ohms): 50k Bushing Thread: 3/8-32 Number of Turns: 10 Adjustment Type: Side Adjustment Resistive Material: Wirewound Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 3600° Actuator Diameter: 0.250" (6.35mm) Size - Body: Square - 0.625" x 0.625" Face (15.88mm x 15.88mm) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.31.0000 Mfr: Bourns Inc. Base Product Number: 83A1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 1338425-83A1A-B24-J18L - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
1338425-83A1A-B24-J18L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 1338425-83A1A-B24-J18L
Win Source Part Number: 1338425-83A1A-B24-J1 8L Category: Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Series: 83 Termination Style: PC Pins Package: Tray Standard Package: 45 Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Power (Watts): 1W Actuator Type: Slotted Actuator Length: 0.750" (19.05mm) Resistance (Ohms): 50k Bushing Thread: 3/8-32 Number of Turns: 10 Adjustment Type: Side Adjustment Resistive Material: Wirewound Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 3600° Actuator Diameter: 0.250" (6.35mm) Size - Body: Square - 0.625" x 0.625" Face (15.88mm x 15.88mm) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.31.0000 Mfr: Bourns Inc. Base Product Number: 83A1A

Win Source Part Number: 1338425-83A1A-B24-J18L
Category: Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Series: 83
Termination Style: PC Pins
Package: Tray
Standard Package: 45
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 1W
Actuator Type: Slotted
Actuator Length: 0.750" (19.05mm)
Resistance (Ohms): 50k
Bushing Thread: 3/8-32
Number of Turns: 10
Adjustment Type: Side Adjustment
Resistive Material: Wirewound
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 3600°
Actuator Diameter: 0.250" (6.35mm)
Size - Body: Square - 0.625" x 0.625" Face (15.88mm x 15.88mm)
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8533.31.0000
Mfr: Bourns Inc.
Base Product Number: 83A1A

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 83A1A-B24-J18L - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
83A1A-B24-J18L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 83A1A-B24-J18L
POT 50K OHM 1W WIREWOUND LINEAR

POT 50K OHM 1W WIREWOUND LINEAR

Supplier's Site
Rotary Potentiometer, 50Kohm, ±5%; Track Resistance Bourns - 17M5193 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 50Kohm, ±5%; Track Resistance Bourns
17M5193
Rotary Potentiometer, 50Kohm, ±5%; Track Resistance Bourns 17M5193
ROTARY POTENTIOMETER, 50KOHM, ±5%; Track Resistance:50kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 5%; Product Range:83 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

ROTARY POTENTIOMETER, 50KOHM, ±5%; Track Resistance:50kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 5%; Product Range:83 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 1338425-83A1A-B24-J18L 83A1A-B24-J18L 17M5193
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometer, 50Kohm, ±5%; Track Resistance Bourns
Resistance Range 50000 ohms 50000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers