500k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W Solder Hook
POTENTIOMETER, CONDUCTIVE PLASTIC, 10%, 250mW; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 10%; Product Range:82 Series; Potentiometer Mounting:-; No. of Gangs:1 RoHS Compliant: Yes
POT 500K OHM 1/4W PLASTIC LOG
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 82A1D-Z28-BA0/254L-ND | 60R3995 | 82A1D-Z28-BA0/254L |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometer, Conductive Plastic, 10%, 250Mw; Track Resistance Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Conductive Plastic | ||
| Mounting / Packaging | Panel Mount (Bushing) | ||
| Potentiometer Type | Standard Potentiometer | ||
| Configuration | Single Turn | Single Resistor | |
| Resistance Taper | Log / Audio |