Bourns, Inc. Rotary Potentiometers, Rheostats 82A1D-A24-BA0/187L

Description
250k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W Solder Hook
Request a Quote Datasheet
Description
250k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W Solder Hook
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 82A1D-A24-BA0/187L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
82A1D-A24-BA0/187L-ND
Rotary Potentiometers, Rheostats 82A1D-A24-BA0/187L-ND
250k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W Solder Hook

250k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W Solder Hook

Buy Now Datasheet
Rotary Potentiometer, 250Kohm, 250Mw, ±10%; Track Resistance Bourns - 79R7412 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 250Kohm, 250Mw, ±10%; Track Resistance Bourns
79R7412
Rotary Potentiometer, 250Kohm, 250Mw, ±10%; Track Resistance Bourns 79R7412
ROTARY POTENTIOMETER, 250KOHM, 250mW, ±10%; Track Resistance:250kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:250mW; Resistance Tolerance:± 10%; Product Range:82 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

ROTARY POTENTIOMETER, 250KOHM, 250mW, ±10%; Track Resistance:250kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:250mW; Resistance Tolerance:± 10%; Product Range:82 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 82A1D-A24-BA0/187L - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
82A1D-A24-BA0/187L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 82A1D-A24-BA0/187L
POT 250K OHM 1/4W PLASTIC LOG

POT 250K OHM 1/4W PLASTIC LOG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 82A1D-A24-BA0/187L-ND 79R7412 82A1D-A24-BA0/187L
Product Name Rotary Potentiometers, Rheostats Rotary Potentiometer, 250Kohm, 250Mw, ±10%; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Log / Audio
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 243000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details