Bourns, Inc. Potentiometers 82A1D-A24-BA0/186L

Description
Bourns 82A1D-A24-BA0/186L Potentiometer
Request a Quote Datasheet
Description
Bourns 82A1D-A24-BA0/186L Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 7703191 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7703191
Potentiometers 7703191
Bourns 82A1D-A24-BA0/186L Potentiometer

Bourns 82A1D-A24-BA0/186L Potentiometer

Supplier's Site
Potentiometers - 7703191P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7703191P
Potentiometers 7703191P
Premium Guitar Potentiometer 500K 10%

Premium Guitar Potentiometer 500K 10%

Supplier's Site
Potentiometers - 1675482 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1675482
Potentiometers 1675482
Premium Guitar Potentiometer 500K 10%

Premium Guitar Potentiometer 500K 10%

Supplier's Site
Rotary Potentiometers, Rheostats - 82A1D-A24-BA0/186L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
82A1D-A24-BA0/186L-ND
Rotary Potentiometers, Rheostats 82A1D-A24-BA0/186L-ND
500k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W Solder Hook

500k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Conductive Plastic 0.25W, 1/4W Solder Hook

Buy Now Datasheet
Rotary Potentiometer, 500Kohm, 250Mw, ±10%; Track Resistance Bourns - 79R7411 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 500Kohm, 250Mw, ±10%; Track Resistance Bourns
79R7411
Rotary Potentiometer, 500Kohm, 250Mw, ±10%; Track Resistance Bourns 79R7411
ROTARY POTENTIOMETER, 500KOHM, 250mW, ±10%; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:250mW; Resistance Tolerance:± 10%; Product Range:82 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

ROTARY POTENTIOMETER, 500KOHM, 250mW, ±10%; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:250mW; Resistance Tolerance:± 10%; Product Range:82 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 82A1D-A24-BA0/186L - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
82A1D-A24-BA0/186L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 82A1D-A24-BA0/186L
POT 500K OHM 1/4W PLASTIC LOG

POT 500K OHM 1/4W PLASTIC LOG

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 7703191 7703191P 82A1D-A24-BA0/186L-ND 79R7411 82A1D-A24-BA0/186L
Product Name Potentiometers Potentiometers Rotary Potentiometers, Rheostats Rotary Potentiometer, 500Kohm, 250Mw, ±10%; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Mounting / Packaging Panel Mount (Bushing); J-leads; J-hook Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Multiturn Single Turn Single Turn Single Resistor
Resistance Taper Linear; Linear Rotary Log / Audio
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details