Bourns, Inc. 2W Rheostat 82A1A-B28-A15L

Description
POT 10K OHM 2W CERMET LINEAR Product overview: 82A1A-B28-A15L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-82A1A-B28-A15L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 10K OHM 2W CERMET LINEAR Product overview: 82A1A-B28-A15L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-82A1A-B28-A15L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Rheostat - 84-82A1A-B28-A15L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 10K OHM 2W CERMET LINEAR Product overview: 82A1A-B28-A15L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-82A1A-B28-A15L can be used for catalog matching and distributor lookup.

POT 10K OHM 2W CERMET LINEAR Product overview: 82A1A-B28-A15L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-82A1A-B28-A15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 82A1A-B28-A15L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
82A1A-B28-A15L-ND
Rotary Potentiometers, Rheostats 82A1A-B28-A15L-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W Solder Hook

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W Solder Hook

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 82A1A-B28-A15L - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
82A1A-B28-A15L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 82A1A-B28-A15L
POT 10K OHM 2W CERMET LINEAR

POT 10K OHM 2W CERMET LINEAR

Supplier's Site
Res,non-Specified,10Kohms,10+/-% Tol,6363-Case Rohs Compliant Bourns - 17M5189 - Newark, An Avnet Company
Chicago, IL, United States
Res,non-Specified,10Kohms,10+/-% Tol,6363-Case Rohs Compliant Bourns
17M5189
Res,non-Specified,10Kohms,10+/-% Tol,6363-Case Rohs Compliant Bourns 17M5189
RES,Non-Specified,10 KOhms,10+/-% Tol,6363-Case RoHS Compliant: Yes

RES,Non-Specified,10KOhms,10+/-% Tol,6363-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 84-82A1A-B28-A15L 82A1A-B28-A15L-ND 82A1A-B28-A15L 17M5189
Product Name 2W Rheostat Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Res,non-Specified,10Kohms,10+/-% Tol,6363-Case Rohs Compliant Bourns
Technology / Construction Cermet Cermet
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Power Rating 2 watts 2 watts
Operating AC Voltage 350 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Adjustable Resistors - 2274830 - RS Components, Ltd.
Specs
Mounting / Packaging Tab Terminals; Vitreous
Resistance Range 220 ohms
Temperature Coefficient 50 ±ppm/°C
View Details