Bourns, Inc. 2W Rheostat 82A1A-B28-A13L

Description
POT 5K OHM 2W CERMET LINEAR Product overview: 82A1A-B28-A13L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-82A1A-B28-A13L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 5K OHM 2W CERMET LINEAR Product overview: 82A1A-B28-A13L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-82A1A-B28-A13L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Rheostat - 84-82A1A-B28-A13L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 5K OHM 2W CERMET LINEAR Product overview: 82A1A-B28-A13L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-82A1A-B28-A13L can be used for catalog matching and distributor lookup.

POT 5K OHM 2W CERMET LINEAR Product overview: 82A1A-B28-A13L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-82A1A-B28-A13L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 82A1A-B28-A13L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
82A1A-B28-A13L-ND
Rotary Potentiometers, Rheostats 82A1A-B28-A13L-ND
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W Solder Hook

5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W Solder Hook

Buy Now Datasheet
Pot, Linear, 5K, 2W, 10%, Slotted; Track Resistance Bourns - 17M5188 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Linear, 5K, 2W, 10%, Slotted; Track Resistance Bourns
17M5188
Pot, Linear, 5K, 2W, 10%, Slotted; Track Resistance Bourns 17M5188
POT, LINEAR, 5K, 2W, 10%, SLOTTED; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:82 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

POT, LINEAR, 5K, 2W, 10%, SLOTTED; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:82 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 82A1A-B28-A13L - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
82A1A-B28-A13L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 82A1A-B28-A13L
POT 5K OHM 2W CERMET LINEAR

POT 5K OHM 2W CERMET LINEAR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 84-82A1A-B28-A13L 82A1A-B28-A13L-ND 17M5188 82A1A-B28-A13L
Product Name 2W Rheostat Rotary Potentiometers, Rheostats Pot, Linear, 5K, 2W, 10%, Slotted; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Cermet Cermet
Resistance Range 5000 ohms 5000 ohms 5000 ohms
Power Rating 2 watts 2 watts 2 watts
Operating AC Voltage 350 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C432J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details